CMOS Decade Counter with 10 Decoded Outputs 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159587-CD4017BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
IC DECADE COUNTER 10BIT 16TSSOP
IC 10-OUT DECADE COUNTER 16TSSOP
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4017BPW | 1159587-CD4017BPW | CD4017BPW | 296-CD4017BPW-ND | CD4017BPW | CD4017BPW | CD4017BPW |
| Product Name | CD4017B CMOS Decade Counter with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD4017BPW | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | BCD/Decade Counter | Ring | BCD/Decade Counter | ||||
| Supply Voltage | 3V; 18 | 1.8V; 3 V ~ 18 V | |||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 10 bits |