CMOS Presettable BCD Up/Down Counter 16-TSSOP -55 to 125
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC BCD COUNTER 4-BIT 16TSSOP
IC BCD UP/DWN COUNT PRST 16TSSOP
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4510BPWR | 296-14153-6-ND | CD4510BPWR | CD4510BPWR | CD4510BPWR |
| Product Name | CD4510B CMOS Presettable BCD Up/Down Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | ||||
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | ||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | ||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |