Texas Instruments SN54HC4020 Asynchronous 14-Bit Binary Counters 8500301FA

Description
Asynchronous 14-Bit Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet
Description
Asynchronous 14-Bit Binary Counters 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC4020 Asynchronous 14-Bit Binary Counters - 8500301FA - Texas Instruments
Dallas, TX, United States
SN54HC4020 Asynchronous 14-Bit Binary Counters
8500301FA
SN54HC4020 Asynchronous 14-Bit Binary Counters 8500301FA
Asynchronous 14-Bit Binary Counters 16-CFP -55 to 125

Asynchronous 14-Bit Binary Counters 16-CFP -55 to 125

Buy Now Datasheet
 - 8500301FA - Rochester Electronics
Newburyport, MA, United States
SN54HC4020 Asynchronous 14-Bit Binary Counters

SN54HC4020 Asynchronous 14-Bit Binary Counters

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1041212-8500301FA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1041212-8500301FA
Integrated Circuits (ICs) - Logic - Counters, Dividers 1041212-8500301FA
Win Source Part Number: 1041212-8500301FA Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MC74HC4040ADTR2G; MC74HC4060ADTR2G; MC74HC4040ADG; 74HC4060PW,118; CD74HC4060M96; SN74HC4020N; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-8500301FA,TEXTI S8500301FA

Win Source Part Number: 1041212-8500301FA
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MC74HC4040ADTR2G; MC74HC4060ADTR2G; MC74HC4040ADG; 74HC4060PW,118; CD74HC4060M96; SN74HC4020N;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-8500301FA,TEXTIS8500301FA

Buy Now Datasheet
Counters, Dividers - 8500301FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
8500301FA
Counters, Dividers 8500301FA
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CFP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
8500301FA
Integrated Circuits (ICs) - Logic - Counters, Dividers 8500301FA
ASYNCHRONOUS 14-BIT BINARY COUNT

ASYNCHRONOUS 14-BIT BINARY COUNT

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 8500301FA 8500301FA 1041212-8500301FA 8500301FA 8500301FA
Product Name SN54HC4020 Asynchronous 14-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,CFP,LCCC CFP16 16-CFlatpack
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD74HC393 High Speed CMOS Logic Dual 4-Stage Binary Counters - CD74HC393E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
7 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers
SN54ALS169B Synchronous 4-Bit Up/Down Binary Counters - 8302501EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
3 suppliers