The CD74ACT161M is a 4-bit synchronous binary counter with asynchronous clear and synchronous preset, housed in a 16-pin SOIC package. It operates over a temperature range of -55°C to 125°C and is designed for high-speed counting with internal carry look-ahead for cascading. The device features TTL-voltage compatible inputs, exceeds 2-kV ESD protection per MIL-STD-883, Method 3015, and uses a SCR-latchup-resistan
Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC 4-BIT SYNC BIN CNTR 16-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74ACT161M | CD74ACT161M | 296-4263-5-ND | CD74ACT161M | CD74ACT161M | CD74ACT161M |
| Product Name | CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Features | Presettable | |||||
| Counter Category | Synchronous; Asynchronous; Synchronous / Asynchronous | Synchronous | Synchronous; Asynchronous | Synchronous | ||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | ACT | CMOS |