Texas Instruments CD4516B CMOS Presettable Binary Up/Down Counter CD4516BPWR

Description
CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPWR - Texas Instruments
Dallas, TX, United States
CD4516B CMOS Presettable Binary Up/Down Counter
CD4516BPWR
CD4516B CMOS Presettable Binary Up/Down Counter CD4516BPWR
CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125

CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4516BPWR - 1159830-CD4516BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4516BPWR
1159830-CD4516BPWR
Logic - Logic - Counters, Dividers - CD4516BPWR 1159830-CD4516BPWR
Manufacturer: Texas Instruments Win Source Part Number: 1159830-CD4516BPWR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159830-CD4516BPWR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - 296-3530-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3530-2-ND
Counters, Dividers 296-3530-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-3530-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3530-6-ND
Counters, Dividers 296-3530-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-3530-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3530-1-ND
Counters, Dividers 296-3530-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - CD4516BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4516BPWR
Counters, Dividers CD4516BPWR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
Counters, Dividers - CD4516BPWR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4516BPWR
Counters, Dividers CD4516BPWR
IC BIN UP/DOWN COUNTER 16-TSSOP

IC BIN UP/DOWN COUNTER 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4516BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4516BPWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4516BPWR
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4516BPWR
Logic ICs >> Counters / Dividers CD4516BPWR
Positive Edge 3V~18V 4 1 11MHz TSSOP-16 Counters / Dividers ROHS

Positive Edge 3V~18V 4 1 11MHz TSSOP-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Counters, Dividers - CD4516BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4516BPWR
Logic - Counters, Dividers CD4516BPWR
IC BIN UP/DOWN COUNTER 16-TSSOP

IC BIN UP/DOWN COUNTER 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4516BPWR 1159830-CD4516BPWR 296-3530-2-ND CD4516BPWR CD4516BPWR CD4516BPWR CD4516BPWR CD4516BPWR
Product Name CD4516B CMOS Presettable Binary Up/Down Counter Logic - Logic - Counters, Dividers - CD4516BPWR Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic ICs >> Counters / Dividers Logic - Counters, Dividers
Features Presettable
Counter Direction Bidirectional Bidirectional UP; DOWN; Bidirectional
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V 3 V ~ 18 V 3V~18V
Package Type PDIP,SO,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173", 4.40mm Width) SSOP SSOP; TSSOP
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
4 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BNSR - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
CD74HC4518 High Speed CMOS Logic Dual BCD Up-Counter - CD74HC4518E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP
View Details
8 suppliers
CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
9 suppliers