Texas Instruments SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 83025022A

Description
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs - 83025022A - Texas Instruments
Dallas, TX, United States
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs
83025022A
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 83025022A
Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125

Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
 - 83025022A - Rochester Electronics
Newburyport, MA, United States
SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs

SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
83025022A
Integrated Circuits (ICs) - Logic - Counters, Dividers 83025022A
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site
Counters, Dividers - 83025022A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
83025022A
Counters, Dividers 83025022A
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 83025022A 83025022A 83025022A 83025022A
Product Name SN54ALS569A Synchronous 4-Bit Up/Down Binary Counters With 3-State Outputs Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Output Characteristics 3-State 3-State
Counter Category Synchronous Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC LCCC; LCCC20 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BM - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
Counters, Dividers - 74F161ASCX - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 120 MHz
View Details
2 suppliers