Texas Instruments CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BE

Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BE - Texas Instruments
Dallas, TX, United States
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator
CD4060BE
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BE
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-PDIP -55 to 125

Buy Now Datasheet
Counter ICs - 9236706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
9236706
Counter ICs 9236706
Counter/Divider Single 14-Bit Binary

Counter/Divider Single 14-Bit Binary

Supplier's Site
Counter ICs - 7091974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
7091974
Counter ICs 7091974
Counter/Divider Single 14-Bit Binary

Counter/Divider Single 14-Bit Binary

Supplier's Site
Counter ICs - 7091974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
7091974P
Counter ICs 7091974P
Counter/Divider Single 14-Bit Binary

Counter/Divider Single 14-Bit Binary

Supplier's Site
Counters, Dividers - 296-2060-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2060-ND
Counters, Dividers 296-2060-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4060BE - 006189-CD4060BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4060BE
006189-CD4060BE
Logic - Logic - Counters, Dividers - CD4060BE 006189-CD4060BE
Manufacturer: Texas Instruments Win Source Part Number: 006189-CD4060BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Family Name: CD4060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4060BEY; CD4060BCN; MC14060BCP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia\Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 006189-CD4060BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Family Name: CD4060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4060BEY; CD4060BCN; MC14060BCP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia\Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4060BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4060BE
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4060BE
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site
Counters, Dividers - CD4060BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4060BE
Counters, Dividers CD4060BE
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now
Ic, 4000 Cmos, 4060, Dip16, 18V; Logic Family / Base Number Texas Instruments - 33AH3809 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4060, Dip16, 18V; Logic Family / Base Number Texas Instruments
33AH3809
Ic, 4000 Cmos, 4060, Dip16, 18V; Logic Family / Base Number Texas Instruments 33AH3809
IC, 4000 CMOS, 4060, DIP16, 18V; Logic Family / Base Number:CD4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

IC, 4000 CMOS, 4060, DIP16, 18V; Logic Family / Base Number:CD4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4060BE 9236706 7091974P 296-2060-ND 006189-CD4060BE CD4060BE CD4060BE 33AH3809
Product Name CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator Counter ICs Counter ICs Counters, Dividers Logic - Logic - Counters, Dividers - CD4060BE Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Ic, 4000 Cmos, 4060, Dip16, 18V; Logic Family / Base Number Texas Instruments
Supply Voltage 3V; 18 3V; 18 v, 3 v 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3V; 3V
Package Type PDIP,SO,SOIC,TSSOP DIP; Pdip DIP; PDIP; PDIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family CD4000 CMOS; 4000 CMOS; 4000
Number of Stages (Bits) 10 bits 14 bits 14 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BDR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Counters, Dividers - 54F161ALM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 75 MHz
View Details