Texas Instruments Logic - Logic - Counters, Dividers - 4018BE 4018BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 161865-4018BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Reset: Asynchronous Timing: Synchronous Count Rate: 8.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 161865-4018BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Reset: Asynchronous Timing: Synchronous Count Rate: 8.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 4018BE - 161865-4018BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 4018BE
161865-4018BE
Logic - Logic - Counters, Dividers - 4018BE 161865-4018BE
Manufacturer: Texas Instruments Win Source Part Number: 161865-4018BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-N Number of Elements: 1 Number of Bits per Element: 5 Trigger Type: Positive Edge Reset: Asynchronous Timing: Synchronous Count Rate: 8.5MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 161865-4018BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 5
Trigger Type: Positive Edge
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8.5MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 161865-4018BE
Product Name Logic - Logic - Counters, Dividers - 4018BE
Supply Voltage 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
12-stage binary ripple counter - 74HCT4040D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers