Texas Instruments CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs CD74AC574M

Description
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs - CD74AC574M - Texas Instruments
Dallas, TX, United States
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs
CD74AC574M
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs CD74AC574M
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-32971-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32971-5-ND
Flip Flops 296-32971-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC574M
1160095-CD74AC574M
Logic - Logic - Flip Flops - CD74AC574M 1160095-CD74AC574M
Manufacturer: Texas Instruments Win Source Part Number: 1160095-CD74AC574M Series: 74AC Packaging: Tube Type: D-Type Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF Current - Quiescent: 8μA Input Capacitance: 10pF Family Name: CD74AC574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 125MHz Alternative Parts (Cross-Reference): 74AC574SCX_Q; 74AC574SC_NL; 74AC574SC_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160095-CD74AC574M
Series: 74AC
Packaging: Tube
Type: D-Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74AC574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 125MHz
Alternative Parts (Cross-Reference): 74AC574SCX_Q; 74AC574SC_NL; 74AC574SC_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC574M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC574M
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC574M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - CD74AC574M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC574M
Logic - Flip Flops CD74AC574M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CD74AC574M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC574M
Flip Flops CD74AC574M
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC574M 296-32971-5-ND 1160095-CD74AC574M CD74AC574M CD74AC574M CD74AC574M
Product Name CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CD74AC574M Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 123 ns 10.8 ns 10.8 ns
fMAX 100 MHz 125 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details