The CD54HC374F3A is an octal D-type flip-flop with 3-state outputs, designed for bus line driving and high-speed CMOS logic applications. It is packaged in a 20-pin CDIP with a body size of 26.92 mm × 6.92 mm. The device operates over a temperature range of -55℃ to 125℃, features buffered inputs, and has a typical propagation delay of 15 ns at 5 V supply and 15 pF load. It supports 15 LSTTL loads and maintains balanced propagation delays and transition times. The outputs are enabled by a common output enable pin, which places them in a high-impedance state when HIGH. The part is compatible with standard TTL input levels and achieves low power dissipation compared to LSTTL logic families.
High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output 20-CDIP -55 to 125
HIGH SPEED CMOS LOGIC OCTAL POSI
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54HC374F3A | CD54HC374F3A | CD54HC374F3A |
| Product Name | CD54HC374 High Speed CMOS Logic Octal Positive-Edge Triggered D-Type Flip-Flops with 3-State Output | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Output Characteristics | 3-State | ||
| Propagation Delay | 38 ns | ||
| fMAX | 28 MHz |