The CD54AC574F3A is an octal D-type flip-flop with 3-state outputs, designed for use in digital logic applications. It is packaged in a 20-pin ceramic DIP (CDIP) with an operating temperature range of -55°C to 125°C. The device operates from 1.5V to 5.5V, features ±24mA output drive capability, and uses a SCR-latchup-resistan
Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
NON-INVERTING OCTAL D-TYPE FLIP-
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD54AC574F3A | CD54AC574F3A | CD54AC574F3A |
| Product Name | CD54AC574 Non-Inverting Octal D-Type Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5V ~ 5.5V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 123 ns | ||
| fMAX | 100 MHz |