CD4027BEE4 is a CMOS dual J-K flip-flop in a 16-pin PDIP package, with operating temperature range of -55 to 125°C, and features set-reset functionality, synchronous clocked operation, and quiescent current tested at 20 V. It meets JEDEC standard No. 138 for 'B' series CMOS devices.
CMOS Dual J-K Master-Slave Flip-Flop 16-PDIP -55 to 125
IC FF JK-TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BEE4 | 296-CD4027BEE4-ND | CD4027BEE4 | CD4027BEE4 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Propagation Delay | 130 ns | 90 ns | ||
| fMAX | 8 MHz | |||
| Operating Current | 0.0600 mA | |||
| Package Type | PDIP,SO,SOIC,TSSOP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) |