Texas Instruments CD40175B CMOS Quad D-Type Flip-Flop CD40175BM96

Description
CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125
Request a Quote
Description
CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD40175BM96 is a CMOS quad D-type flip-flop in a 16-pin SOIC package, operating from -55 to 125 °C. It is supplied in a 2500-unit large tape and reel configuration with a 330 mm reel diameter and 16.4 mm tape width. The device is RoHS compliant and has a moisture sensitivity level of 1 at 260 °C peak reflow.

Datasheet Summary
Powered by GS/AI

The CD40175BM96 is a CMOS quad D-type flip-flop in a 16-pin SOIC package, operating from -55 to 125 °C. It is supplied in a 2500-unit large tape and reel configuration with a 330 mm reel diameter and 16.4 mm tape width. The device is RoHS compliant and has a moisture sensitivity level of 1 at 260 °C peak reflow.

Suppliers

Company
Product
Description
Supplier Links
CD40175B CMOS Quad D-Type Flip-Flop - CD40175BM96 - Texas Instruments
Dallas, TX, United States
CD40175B CMOS Quad D-Type Flip-Flop
CD40175BM96
CD40175B CMOS Quad D-Type Flip-Flop CD40175BM96
CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125

CMOS Quad D-Type Flip-Flop 16-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - 296-38052-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38052-6-ND
Flip Flops 296-38052-6-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-38052-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38052-2-ND
Flip Flops 296-38052-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-38052-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-38052-1-ND
Flip Flops 296-38052-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
993998-CD40175BM96
Integrated Circuits (ICs) - Logic - Flip Flops 993998-CD40175BM96
Win Source Part Number: 993998-CD40175BM96 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 4000B Type: D-Type Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 6.8mA, 6.8mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 3V ~ 18V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Clock Frequency: 14 MHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38052-6,-CD40175 BM96G4-NDR,CD40175BM 96E4,CD40175BM96-ND, CD40175BM96G4,-CD401 75BM96E4-NDR,CD40175 BM96E4-ND,CD40175BM9 6G4-ND,-CD40175BM96E 4,-CD40175BM96G4,-29 6-38052-1-ND,296-380 52-2,296-38052-1 Base Product Number: CD40175

Win Source Part Number: 993998-CD40175BM96
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 4000B
Type: D-Type
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 6.8mA, 6.8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 14 MHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38052-6,-CD40175BM96G4-NDR,CD40175BM96E4,CD40175BM96-ND,CD40175BM96G4,-CD40175BM96E4-NDR,CD40175BM96E4-ND,CD40175BM96G4-ND,-CD40175BM96E4,-CD40175BM96G4,-296-38052-1-ND,296-38052-2,296-38052-1
Base Product Number: CD40175

Buy Now Datasheet
Logic - Flip Flops - CD40175BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40175BM96
Logic - Flip Flops CD40175BM96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - CD40175BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40175BM96
Flip Flops CD40175BM96
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD40175BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40175BM96
Integrated Circuits (ICs) - Logic - Flip Flops CD40175BM96
IC FF D-TYPE SNGL 4BIT 16SOIC

IC FF D-TYPE SNGL 4BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40175BM96 296-38052-6-ND 993998-CD40175BM96 CD40175BM96 CD40175BM96 CD40175BM96
Product Name CD40175B CMOS Quad D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 160 ns 120 ns 120 ns
fMAX 8 MHz 14 MHz 14 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details