Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BPWRG4

Description
CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125
Request a Quote
Description
CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4013B is a CMOS dual D-type flip-flop with asynchronous set and reset, designed for shift register, counter, and toggle applications. It is available in a 14-pin TSSOP package (PW suffix) measuring 5.00 mm × 4.40 mm, with an operating temperature range of -55°C to 125°C. The device operates with a typical clock toggle rate of 16 MHz at a 10-V supply, features a maximum input current of 1 µA at 18 V, and maintains a noise margin of 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V over the full package temperature range. All inputs include a CMOS protection network, and outputs are buffered with symmetrical characteristics.

Datasheet Summary
Powered by GS/AI

The CD4013B is a CMOS dual D-type flip-flop with asynchronous set and reset, designed for shift register, counter, and toggle applications. It is available in a 14-pin TSSOP package (PW suffix) measuring 5.00 mm × 4.40 mm, with an operating temperature range of -55°C to 125°C. The device operates with a typical clock toggle rate of 16 MHz at a 10-V supply, features a maximum input current of 1 µA at 18 V, and maintains a noise margin of 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V over the full package temperature range. All inputs include a CMOS protection network, and outputs are buffered with symmetrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BPWRG4 - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BPWRG4
CD4013B CMOS Dual D-Type Flip Flop CD4013BPWRG4
CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125

CMOS Dual D-Type Flip Flop 14-TSSOP -55 to 125

Buy Now Datasheet
Flip Flops - CD4013BPWRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BPWRG4
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BPWRG4
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Logic - Flip Flops - CD4013BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BPWRG4
Logic - Flip Flops CD4013BPWRG4
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Flip Flops - CD4013BPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BPWRG4
Flip Flops CD4013BPWRG4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BPWRG4 CD4013BPWRG4-ND CD4013BPWRG4 CD4013BPWRG4 CD4013BPWRG4
Product Name CD4013B CMOS Dual D-Type Flip Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 130 ns 90 ns
fMAX 8 MHz 24 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DRG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
 - 74FCT273PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers