Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 100351WRQMLV

Description
100351 - D FLIP-FLOP, 100K SERIE
Datasheet
Description
100351 - D FLIP-FLOP, 100K SERIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
100351WRQMLV
Integrated Circuits (ICs) - Logic - Flip Flops 100351WRQMLV
100351 - D FLIP-FLOP, 100K SERIE

100351 - D FLIP-FLOP, 100K SERIE

Supplier's Site
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100351WRQMLV
Flip Flops 100351WRQMLV
Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CFlatpack

Flip Flop 1 Element D-Type 6 Bit Positive Edge 24-CFlatpack

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 100351WRQMLV 100351WRQMLV
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HCT273D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO20
Logic Family CMOS
View Details
5 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers