Texas Instruments BQ24745 SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator BQ24745RHDRG4

Description
SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator 28-VQFN 0 to 125
Request a Quote Datasheet
Description
SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator 28-VQFN 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24745 SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator - BQ24745RHDRG4 - Texas Instruments
Dallas, TX, United States
BQ24745 SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator
BQ24745RHDRG4
BQ24745 SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator BQ24745RHDRG4
SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator 28-VQFN 0 to 125

SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator 28-VQFN 0 to 125

Buy Now Datasheet
PMIC - Battery Chargers - BQ24745RHDRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24745RHDRG4-ND
PMIC - Battery Chargers BQ24745RHDRG4-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24745RHDRG4 - 201337-BQ24745RHDRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24745RHDRG4
201337-BQ24745RHDRG4
PMIC - PMIC - Battery Chargers - BQ24745RHDRG4 201337-BQ24745RHDRG4
Manufacturer: Texas Instruments Win Source Part Number: 201337-BQ24745RHDRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8.064A Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201337-BQ24745RHDRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8.064A
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24745RHDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24745RHDRG4
Battery Chargers BQ24745RHDRG4
Charger IC Multi-Chemistry 28-VQFN (5x5)

Charger IC Multi-Chemistry 28-VQFN (5x5)

Buy Now
PMIC - Battery Chargers - BQ24745RHDRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24745RHDRG4
PMIC - Battery Chargers BQ24745RHDRG4
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24745RHDRG4 BQ24745RHDRG4-ND 201337-BQ24745RHDRG4 BQ24745RHDRG4 BQ24745RHDRG4
Product Name BQ24745 SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24745RHDRG4 Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Multi-Chemistry Multi-Chemistry
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type VQFN 28-VFQFN Exposed Pad 28-VQFN (5x5) 28-VFQFN Exposed Pad
Cells 2 to 4 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
5 suppliers
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24192 I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24192RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers