Texas Instruments BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004SNTRG4

Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNTRG4 - Texas Instruments
Dallas, TX, United States
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination
BQ2004SNTRG4
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004SNTRG4
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2004SNTRG4 - 011843-BQ2004SNTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2004SNTRG4
011843-BQ2004SNTRG4
PMIC - PMIC - Battery Chargers - BQ2004SNTRG4 011843-BQ2004SNTRG4
Manufacturer: Texas Instruments Win Source Part Number: 011843-BQ2004SNTRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011843-BQ2004SNTRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ2004SNTRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2004SNTRG4-ND
PMIC - Battery Chargers BQ2004SNTRG4-ND
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2004SNTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2004SNTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2004SNTRG4
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site
PMIC - Battery Chargers - BQ2004SNTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2004SNTRG4
PMIC - Battery Chargers BQ2004SNTRG4
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site Datasheet
Battery Chargers - BQ2004SNTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2004SNTRG4
Battery Chargers BQ2004SNTRG4
Charger IC Multi-Chemistry 16-SOIC

Charger IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2004SNTRG4 011843-BQ2004SNTRG4 BQ2004SNTRG4-ND BQ2004SNTRG4 BQ2004SNTRG4 BQ2004SNTRG4
Product Name BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination PMIC - PMIC - Battery Chargers - BQ2004SNTRG4 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC SOIC; 16-SOIC 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TSN-B5G4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Package Type PDIP,SOIC,TSSOP
View Details
BQ24052 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection,  Rntc=100k - BQ24052DSQR - Texas Instruments
Specs
Features Lead-Free
Package Type SON
Supply Voltage 28 volts
View Details
5 suppliers
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160RGET - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
7 suppliers