Texas Instruments BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002ESNTR

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNTR - Texas Instruments
Dallas, TX, United States
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002ESNTR
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002ESNTR
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002ESNTR - 132908-BQ2002ESNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002ESNTR
132908-BQ2002ESNTR
PMIC - PMIC - Battery Chargers - BQ2002ESNTR 132908-BQ2002ESNTR
Manufacturer: Texas Instruments Win Source Part Number: 132908-BQ2002ESNTR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Family Name: bq2002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Alternative Parts (Cross-Reference): DS2711E; DS2711Z/T&R; DS2711EB+T; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132908-BQ2002ESNTR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Family Name: bq2002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): DS2711E; DS2711Z/T&R; DS2711EB+T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ2002ESNTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2002ESNTR-ND
PMIC - Battery Chargers BQ2002ESNTR-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002ESNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002ESNTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002ESNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site
Battery Chargers - BQ2002ESNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002ESNTR
Battery Chargers BQ2002ESNTR
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now Datasheet
Battery Chargers - BQ2002ESNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002ESNTR
Battery Chargers BQ2002ESNTR
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now
PMIC - Battery Chargers - BQ2002ESNTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2002ESNTR
PMIC - Battery Chargers BQ2002ESNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002ESNTR 132908-BQ2002ESNTR BQ2002ESNTR-ND BQ2002ESNTR BQ2002ESNTR BQ2002ESNTR
Product Name BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2002ESNTR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC SOIC; 8-SOIC 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24104RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24075T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.2 VBAT - BQ24075TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers