Texas Instruments BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination BQ2003STRG4

Description
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003STRG4 - Texas Instruments
Dallas, TX, United States
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination
BQ2003STRG4
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination BQ2003STRG4
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70

Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ2003STRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2003STRG4-ND
PMIC - Battery Chargers BQ2003STRG4-ND
IC BATT CHG MULTI-CHEM 16SOIC

IC BATT CHG MULTI-CHEM 16SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2003STRG4 - 1153982-BQ2003STRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2003STRG4
1153982-BQ2003STRG4
PMIC - PMIC - Battery Chargers - BQ2003STRG4 1153982-BQ2003STRG4
Manufacturer: Texas Instruments Win Source Part Number: 1153982-BQ2003STRG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant Programmable Features: Timer, Voltage Family Name: BQ2003 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): DS2712Z+W; DS2712E+T&R; DS2712E+; Introduction Date: August 31, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1153982-BQ2003STRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant
Programmable Features: Timer, Voltage
Family Name: BQ2003
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): DS2712Z+W; DS2712E+T&R; DS2712E+;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ2003STRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2003STRG4
PMIC - Battery Chargers BQ2003STRG4
IC BATT CHG MULTI-CHEM 16SOIC

IC BATT CHG MULTI-CHEM 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2003STRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2003STRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2003STRG4
IC BATT CHG MULTI-CHEM 16SOIC

IC BATT CHG MULTI-CHEM 16SOIC

Supplier's Site
Battery Chargers - BQ2003STRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2003STRG4
Battery Chargers BQ2003STRG4
Charger IC Multi-Chemistry 16-SOIC

Charger IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2003STRG4 BQ2003STRG4-ND 1153982-BQ2003STRG4 BQ2003STRG4 BQ2003STRG4 BQ2003STRG4
Product Name BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2003STRG4 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 16-SOIC (0.295", 7.50mm Width) SOIC SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
7 suppliers
BQ24012 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present & Charge Enable in QFN-10 - BQ24012DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type VSON
View Details
5 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24161AYFFT - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Package Type BGA
View Details
2 suppliers