Texas Instruments BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24167YFFR

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24167YFFR - Texas Instruments
Dallas, TX, United States
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management
BQ24167YFFR
BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management BQ24167YFFR
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management 49-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24167YFFR - 913430-BQ24167YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24167YFFR
913430-BQ24167YFFR
PMIC - PMIC - Battery Chargers - BQ24167YFFR 913430-BQ24167YFFR
Manufacturer: Texas Instruments Win Source Part Number: 913430-BQ24167YFFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 49-DSBGA (2.8x2.8) Package: 49-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ24167 Categories: Integrated Circuits (ICs) Case / Package: 49-DSBGA (2.8x2.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-36561-1, 296-36561-2, -296-36561-1-ND, 296-36561-6, -296-36561-1, BQ24167YFFR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 913430-BQ24167YFFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 49-DSBGA (2.8x2.8)
Package: 49-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24167
Categories: Integrated Circuits (ICs)
Case / Package: 49-DSBGA (2.8x2.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-36561-1, 296-36561-2, -296-36561-1-ND, 296-36561-6, -296-36561-1, BQ24167YFFR-ND

Buy Now Datasheet
PMIC - Battery Chargers - 296-36561-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36561-1-ND
PMIC - Battery Chargers 296-36561-1-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36561-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36561-2-ND
PMIC - Battery Chargers 296-36561-2-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-36561-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-36561-6-ND
PMIC - Battery Chargers 296-36561-6-ND
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - BQ24167YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24167YFFR
PMIC - Battery Chargers BQ24167YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24167YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24167YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24167YFFR
IC BATT CHG LI-ION 1CELL 49DSBGA

IC BATT CHG LI-ION 1CELL 49DSBGA

Supplier's Site
Battery Chargers - BQ24167YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24167YFFR
Battery Chargers BQ24167YFFR
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Charger IC Lithium Ion 49-DSBGA (2.8x2.8)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24167YFFR 913430-BQ24167YFFR 296-36561-1-ND BQ24167YFFR BQ24167YFFR BQ24167YFFR
Product Name BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management PMIC - PMIC - Battery Chargers - BQ24167YFFR PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type DSBGA,VQFN BGA; 49-DSBGA (2.8x2.8) 49-UFBGA, DSBGA BGA BGA; 49-UFBGA, DSBGA
Supply Voltage 10 volts 10 volts 3.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24072RG - 81789-BQ24072RG - Win Source Electronics
Specs
Features Over Voltage Protection
Package Type 16-QFN (3x3)
Cells 1
View Details
BQ24031-Q1 Automotive Catalog Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to - BQ24031IRHLRQ1 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers