Texas Instruments BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors BQ24715RGRR

Description
2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN
Request a Quote Datasheet
Description
2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors - BQ24715RGRR - Texas Instruments
Dallas, TX, United States
BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors
BQ24715RGRR
BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors BQ24715RGRR
2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN

2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors 20-VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39928-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39928-1-ND
PMIC - Battery Chargers 296-39928-1-ND
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39928-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39928-2-ND
PMIC - Battery Chargers 296-39928-2-ND
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39928-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39928-6-ND
PMIC - Battery Chargers 296-39928-6-ND
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24715RGRR - 011959-BQ24715RGRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24715RGRR
011959-BQ24715RGRR
PMIC - PMIC - Battery Chargers - BQ24715RGRR 011959-BQ24715RGRR
Manufacturer: Texas Instruments Win Source Part Number: 011959-BQ24715RGRR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 2 to 3 Categories: Integrated Circuits Status: Active Case / Package: 20-VQFN (3.5x3.5) Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011959-BQ24715RGRR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Categories: Integrated Circuits
Status: Active
Case / Package: 20-VQFN (3.5x3.5)
Maximum Supply Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24715RGRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24715RGRR
Battery Chargers BQ24715RGRR
Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24715RGRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24715RGRR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24715RGRR
IC BATT CHG LI-ION 2-3CEL 20VQFN

IC BATT CHG LI-ION 2-3CEL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24715RGRR 296-39928-1-ND 011959-BQ24715RGRR BQ24715RGRR BQ24715RGRR
Product Name BQ24715 2-3 Cell Li+ Battery SMBus NVDC-1 Charge Controller with N-Channel MOSFET Selectors PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24715RGRR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x3.5) 20-VFQFN Exposed Pad
Supply Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24152YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
PMIC - PMIC - Battery Chargers - BQ2000PN - 049696-bq2000PN - Win Source Electronics
Specs
Package Type DIP; PDIP; 8-PDIP
Cells 1 to 4
Supply Voltage 6 volts
View Details
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers