Texas Instruments BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support BQ24152YFFR

Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24152YFFR - Texas Instruments
Dallas, TX, United States
BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support
BQ24152YFFR
BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support BQ24152YFFR
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85

Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-23517-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23517-6-ND
PMIC - Battery Chargers 296-23517-6-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-23517-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23517-1-ND
PMIC - Battery Chargers 296-23517-1-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-23517-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-23517-2-ND
PMIC - Battery Chargers 296-23517-2-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24152YFFR - 011928-BQ24152YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24152YFFR
011928-BQ24152YFFR
PMIC - PMIC - Battery Chargers - BQ24152YFFR 011928-BQ24152YFFR
Manufacturer: Texas Instruments Win Source Part Number: 011928-BQ24152YFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Charge Current - Max: 1.25A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 011928-BQ24152YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24152YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24152YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24152YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
Battery Chargers - BQ24152YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24152YFFR
Battery Chargers BQ24152YFFR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24152YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24152YFFR
PMIC - Battery Chargers BQ24152YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24152YFFR 296-23517-6-ND 011928-BQ24152YFFR BQ24152YFFR BQ24152YFFR BQ24152YFFR
Product Name BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24152YFFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA 20-UFBGA, DSBGA BGA; 20-DSBGA BGA BGA; 20-UFBGA, DSBGA
Supply Voltage 6 volts 6 volts 6 volts 4.44 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24193 I2C Controlled 4.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24193RGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24060 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Temp Sense - BQ24060DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers