Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-PDIP -20 to 70
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms
IC BATT CHG LEAD ACID 1CEL 16DIP
Manufacturer: Texas Instruments
Win Source Part Number: 141256-BQ2031PN-A5
Packaging: Tube/Rail
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lead Acid
Number of Cells: 1
Current - Charging: Constant, Pulsed
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-PDIP
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC BATT CHG LEAD ACID 1CEL 16DIP
IC BATT CHG LEAD ACID 1CEL 16DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2031PN-A5 | BQ2031PN-A5 | 296-9349-5-ND | 141256-BQ2031PN-A5 | BQ2031PN-A5 | BQ2031PN-A5 | BQ2031PN-A5 |
| Product Name | BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2031PN-A5 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | |
| Charger Type | Switching | Switching | |||||
| Cell Type | Lead Acid | Lead Acid | Lead Acid | Lead Acid | Lead Acid | Lead Acid; Lead Acid | |
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP16 | 16-DIP (0.300", 7.62mm) | DIP; PDIP; 16-PDIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Cells | 2 to 4 | 1 | 1 |