1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC 10-MSOP-PowerPAD -40 to 150
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 81815-BQ24092DGQT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 6.45V
Alternative Parts (Cross-Reference): BQ24092DGQR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
BATTERY CHARGER, LI-ION, 1A, MSOP-10; Battery Type:Li-Ion; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24092DGQT | 296-27510-6-ND | 81815-BQ24092DGQT | BQ24092DGQT | BQ24092DGQT | 29AH0902 | BQ24092DGQT |
| Product Name | BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24092DGQT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Li-Ion, 1A, Msop-10; Battery Type Texas Instruments | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | MSOP-PowerPAD | 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; 10-MSOP-PowerPad | MSOP | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Cells | 1 | 1 | 1 | 1 |