The bq2002G is a NiCd/NiMH fast-charge management IC designed for reliable battery charging with termination via peak voltage detection, negative delta voltage, maximum voltage, maximum temperature, or maximum time. It features an open-drain charge control output (CC), a charging status LED output, and supports optional top-off and pulse-trickle charging. The device operates from a 5.0V±20% supply and includes thermal and voltage monitoring thresholds. It is packaged in an 8-pin SOIC with dimensions of 6.4mm width, 5.2mm length, and 2.1mm height, and operates from -40°C to 85°C for the BQ2002GSNTR variant, with matching thermal performance across the series. The IC inhibits charging if battery voltage or temperature exceed configured limits.
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
IC BATT CONTRL MULTI-CHEM 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 864475-BQ2002GSN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charger IC Multi-Chemistry 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: bq2002
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -BQ2002GSN-NDR, 296-9325-5, BQ2002GSNG4, -296-9325-5, -BQ2002GSNG4, -BQ2002GSNG4-NDR, BQ2002GSNG4-ND, -296-9325-5-ND
IC BATT CONTRL MULTI-CHEM 8SOIC
Charger IC Multi-Chemistry 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2002GSN | 296-9325-5-ND | 864475-BQ2002GSN | BQ2002GSN | BQ2002GSN |
| Product Name | BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2002GSN | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | |||
| Package Type | PDIP,SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Cells | 2 to 4 |