Texas Instruments BQ24704 Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq BQ24704RGER

Description
Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq 24-VQFN -40 to 125
Request a Quote Datasheet
Description
Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq 24-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24704 Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq - BQ24704RGER - Texas Instruments
Dallas, TX, United States
BQ24704 Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq
BQ24704RGER
BQ24704 Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq BQ24704RGER
Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq 24-VQFN -40 to 125

Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq 24-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24704RGER - 039670-BQ24704RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24704RGER
039670-BQ24704RGER
PMIC - PMIC - Battery Chargers - BQ24704RGER 039670-BQ24704RGER
Manufacturer: Texas Instruments Win Source Part Number: 039670-BQ24704RGER Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Current, Over Temperature, Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 039670-BQ24704RGER
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Current, Over Temperature, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24704RGER-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24704RGER-ND
PMIC - Battery Chargers BQ24704RGER-ND
IC BATT CHG LI-ION 2-4CEL 24VQFN

IC BATT CHG LI-ION 2-4CEL 24VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24704RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24704RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24704RGER
IC BATT CHG LI-ION 2-4CEL 24VQFN

IC BATT CHG LI-ION 2-4CEL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24704RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24704RGER
PMIC - Battery Chargers BQ24704RGER
IC BATT CHG LI-ION 2-4CEL 24VQFN

IC BATT CHG LI-ION 2-4CEL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24704RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24704RGER
Battery Chargers BQ24704RGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24704RGER 039670-BQ24704RGER BQ24704RGER-ND BQ24704RGER BQ24704RGER BQ24704RGER
Product Name BQ24704 Low Cost, Host-Controlled Li-Ion and Li-Polymer Battery Charger With Low Iq PMIC - PMIC - Battery Chargers - BQ24704RGER PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 2 to 4 2 to 4
Supply Voltage 24 volts 24 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
Battery Chargers - BQ24075QRLCRCT - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24162AYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details