Texas Instruments BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing BQ24081DRCRG4

Description
1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85
Request a Quote Datasheet
Description
1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCRG4 - Texas Instruments
Dallas, TX, United States
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing
BQ24081DRCRG4
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing BQ24081DRCRG4
1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85

1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing 10-VSON -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24081DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24081DRCRG4-ND
PMIC - Battery Chargers BQ24081DRCRG4-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24081DRCRG4 - 1154127-BQ24081DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24081DRCRG4
1154127-BQ24081DRCRG4
PMIC - PMIC - Battery Chargers - BQ24081DRCRG4 1154127-BQ24081DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1154127-BQ24081DRCRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: BQ24081 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): MAX8934GETI+CAK; MAX8934AETI+T; MAX8934GETI+TCAK; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154127-BQ24081DRCRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: BQ24081
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): MAX8934GETI+CAK; MAX8934AETI+T; MAX8934GETI+TCAK;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24081DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24081DRCRG4
PMIC - Battery Chargers BQ24081DRCRG4
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site Datasheet
Battery Chargers - BQ24081DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24081DRCRG4
Battery Chargers BQ24081DRCRG4
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24081DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24081DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24081DRCRG4
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24081DRCRG4 BQ24081DRCRG4-ND 1154127-BQ24081DRCRG4 BQ24081DRCRG4 BQ24081DRCRG4 BQ24081DRCRG4
Product Name BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24081DRCRG4 PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VSON 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers