Texas Instruments BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24161RGET

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161RGET - Texas Instruments
Dallas, TX, United States
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path
BQ24161RGET
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24161RGET
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN -40 to 85

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-34910-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-34910-1-ND
PMIC - Battery Chargers 296-34910-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-34910-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-34910-6-ND
PMIC - Battery Chargers 296-34910-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-34910-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-34910-2-ND
PMIC - Battery Chargers 296-34910-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24161RGET - 770302-BQ24161RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24161RGET
770302-BQ24161RGET
PMIC - PMIC - Battery Chargers - BQ24161RGET 770302-BQ24161RGET
Manufacturer: Texas Instruments Win Source Part Number: 770302-BQ24161RGET Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Family Name: BQ24161 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24161BYFFR; BQ24161YFFR; Introduction Date: April 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770302-BQ24161RGET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Family Name: BQ24161
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24161BYFFR; BQ24161YFFR;
Introduction Date: April 05, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24161RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24161RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24161RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24161RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24161RGET
PMIC - Battery Chargers BQ24161RGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24161RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24161RGET
Battery Chargers BQ24161RGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24161RGET 296-34910-1-ND 770302-BQ24161RGET BQ24161RGET BQ24161RGET BQ24161RGET
Product Name BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24161RGET Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA,VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24166 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24166YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers