Texas Instruments BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED BQ24008PWPR

Description
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP -20 to 70
Request a Quote Datasheet
Description
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24008PWPR - Texas Instruments
Dallas, TX, United States
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED
BQ24008PWPR
BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED BQ24008PWPR
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP -20 to 70

Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-HTSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24008PWPR - 201295-BQ24008PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24008PWPR
201295-BQ24008PWPR
PMIC - PMIC - Battery Chargers - BQ24008PWPR 201295-BQ24008PWPR
Manufacturer: Texas Instruments Win Source Part Number: 201295-BQ24008PWPR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Family Name: bq24008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Alternative Parts (Cross-Reference): ISL9204IRZ; LTC4050EMS-4.2#TRM; MC34674AEP; MC34674AEP/R2; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201295-BQ24008PWPR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Family Name: bq24008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Alternative Parts (Cross-Reference): ISL9204IRZ; LTC4050EMS-4.2#TRM; MC34674AEP; MC34674AEP/R2;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24008PWPR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24008PWPR-ND
PMIC - Battery Chargers BQ24008PWPR-ND
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Buy Now Datasheet
PMIC - Battery Chargers - BQ24008PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24008PWPR
PMIC - Battery Chargers BQ24008PWPR
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24008PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24008PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24008PWPR
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site
Battery Chargers - BQ24008PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24008PWPR
Battery Chargers BQ24008PWPR
Charger IC Lithium Ion 20-HTSSOP

Charger IC Lithium Ion 20-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24008PWPR 201295-BQ24008PWPR BQ24008PWPR-ND BQ24008PWPR BQ24008PWPR BQ24008PWPR
Product Name BQ24008 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED PMIC - PMIC - Battery Chargers - BQ24008PWPR PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP SOP; SSOP; TSSOP; 20-HTSSOP 20-PowerTSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width)
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection.  | Linear - BQ24050DSQT - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
7 suppliers
BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24152YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Chargers - BQ24162AYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details