Texas Instruments BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input BQ24617RGER

Description
Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input - BQ24617RGER - Texas Instruments
Dallas, TX, United States
BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input
BQ24617RGER
BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input BQ24617RGER
Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85

Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-47741-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-47741-2-ND
PMIC - Battery Chargers 296-47741-2-ND
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-47741-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-47741-6-ND
PMIC - Battery Chargers 296-47741-6-ND
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-47741-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-47741-1-ND
PMIC - Battery Chargers 296-47741-1-ND
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24617RGER - 090736-BQ24617RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24617RGER
090736-BQ24617RGER
PMIC - PMIC - Battery Chargers - BQ24617RGER 090736-BQ24617RGER
Manufacturer: Texas Instruments Win Source Part Number: 090736-BQ24617RGER Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 5 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 10A Battery Pack Voltage: 2.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090736-BQ24617RGER
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 5
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 10A
Battery Pack Voltage: 2.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24617RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24617RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24617RGER
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24617RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24617RGER
PMIC - Battery Chargers BQ24617RGER
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24617RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24617RGER
Battery Chargers BQ24617RGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24617RGER 296-47741-2-ND 090736-BQ24617RGER BQ24617RGER BQ24617RGER BQ24617RGER
Product Name BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24617RGER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Cells 2 to 4 1 to 5 1 to 5
Unlock Full Specs
to access all available technical data

Similar Products

BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTT - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
7 suppliers
BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
BQ24195L I2C Controlled 2.5A/4.5A Single Cell Charger with 5.1V 1.3A/2.1A Synchronous Boost Operation - BQ24195LRGET - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054SN - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers