Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-TSSOP -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 079666-BQ2057TTS
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 8.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2CELL 8TSSOP
IC BATT CHG LI-ION 2CELL 8TSSOP
BATTERY CHARGER, LI-ION/POL, 2A, TSSOP-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:8.2V; Charge Current Max:2A; Battery IC Case Style:TSSOP; No. of Pins:8Pins; No. of Series Cells:2; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 2CELL 8TSSOP
Charger IC Lithium Ion/Polymer 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2057TTS | 079666-BQ2057TTS | 296-9363-5-ND | BQ2057TTS | 29AH3494 | BQ2057TTS | BQ2057TTS |
| Product Name | BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V | PMIC - PMIC - Battery Chargers - BQ2057TTS | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Charger, Li-Ion/pol, 2A, Tssop-8; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) | TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Cells | 2 to 4 | 2 | 2 | 2 |