NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70
IC BATT CONTRL MULTI-CHEM 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 011841-BQ2002TSN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC, BATTERY CHARGER NICD NIMH 2A, SOIC-8; Battery Type:NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:6V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL MULTI-CHEM 8SOIC
IC BATT CONTRL MULTI-CHEM 8SOIC
Charger IC Multi-Chemistry 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2002TSN | 296-9329-5-ND | 011841-BQ2002TSN | 36AJ8416 | BQ2002TSN | BQ2002TSN | BQ2002TSN |
| Product Name | BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2002TSN | Ic, Battery Charger Nicd Nimh 2A, Soic-8; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | NiCd; NiMH | Multi-Chemistry | NiCd; NiMH; NiCd, NiMH | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | PDIP,SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Cells | 2 to 4 |