The BQ24073 is a standalone 1-cell linear battery charger with integrated power path management, designed for space-constrained portable applications. It supports charge currents up to 1.5 A and operates from a USB port or AC adapter with an input voltage range up to 28 V. The device features dynamic power path management (DPPM), programmable input current limit up to 1.5 A, and USB-IF compliant 100-mA or 500-mA input current selection. It includes battery disconnect, programmable safety timers, thermal protection, and an NTC thermistor input. The device is packaged in a 16-pin VQFN (RGT) with a nominal body size of 3.00 mm × 3.00 mm and operates over a temperature range of -40°C to 85°C.
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V 16-QFN -40 to 85
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Texas Instruments
Win Source Part Number: 011903-BQ24073RGTT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 6.4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 16QFN
IC, LI-ION CHARGE/PWR MGMT 16-QFN; Battery Type:Li-Ion; Input Voltage:26V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:VQFN; No. of Pins:16Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion 16-VQFN (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24073RGTT | 296-23839-6-ND | 011903-BQ24073RGTT | BQ24073RGTT | 29AH0901 | BQ24073RGTT | BQ24073RGTT |
| Product Name | BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24073RGTT | PMIC - Battery Chargers | Ic, Li-Ion Charge/pwr Mgmt 16-Qfn; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | QFN | 16-VFQFN Exposed Pad | 16-QFN (3x3) | VQFN | 16-VFQFN Exposed Pad | ||
| Supply Voltage | 6.4 volts | 6.4 volts | 6.4 volts | 4.2 volts | 26 volts |