Texas Instruments BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination BQ24400DRG4

Description
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination - BQ24400DRG4 - Texas Instruments
Dallas, TX, United States
BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination
BQ24400DRG4
BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination BQ24400DRG4
Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24400DRG4 - 770321-BQ24400DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24400DRG4
770321-BQ24400DRG4
PMIC - PMIC - Battery Chargers - BQ24400DRG4 770321-BQ24400DRG4
Manufacturer: Texas Instruments Win Source Part Number: 770321-BQ24400DRG4 Packaging: Reel package Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Programmable Features: Timer, Voltage Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Voltage Supply MAX: 6V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 770321-BQ24400DRG4
Packaging: Reel package
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer, Voltage
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Voltage Supply MAX: 6V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24400DRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24400DRG4-ND
PMIC - Battery Chargers BQ24400DRG4-ND
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Buy Now Datasheet
Battery Chargers - BQ24400DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24400DRG4
Battery Chargers BQ24400DRG4
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now
PMIC - Battery Chargers - BQ24400DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24400DRG4
PMIC - Battery Chargers BQ24400DRG4
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24400DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24400DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24400DRG4
IC BATT CHG MULTI-CHEM 8SOIC

IC BATT CHG MULTI-CHEM 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24400DRG4 770321-BQ24400DRG4 BQ24400DRG4-ND BQ24400DRG4 BQ24400DRG4 BQ24400DRG4
Product Name BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ24400DRG4 PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP SOIC 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24161B 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path* - BQ24161BRGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160RGET - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
7 suppliers
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers