Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance 20-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 133446-BQ24156AYFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.55A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 9V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 20-DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24156AYFFR | 296-28035-6-ND | 133446-BQ24156AYFFR | BQ24156AYFFR | BQ24156AYFFR | BQ24156AYFFR |
| Product Name | BQ24156A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24156AYFFR | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | 20-UFBGA, DSBGA | BGA; 20-DSBGA | BGA; 20-UFBGA, DSBGA | BGA | |
| Cells | 1 | 1 | 1 |