Texas Instruments BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger BQ24171RGYR

Description
JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet
Description
JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger - BQ24171RGYR - Texas Instruments
Dallas, TX, United States
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger
BQ24171RGYR
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger BQ24171RGYR
JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85

JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-41205-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41205-2-ND
PMIC - Battery Chargers 296-41205-2-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41205-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41205-6-ND
PMIC - Battery Chargers 296-41205-6-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41205-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41205-1-ND
PMIC - Battery Chargers 296-41205-1-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24171RGYR - 1023882-BQ24171RGYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24171RGYR
1023882-BQ24171RGYR
PMIC - PMIC - Battery Chargers - BQ24171RGYR 1023882-BQ24171RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1023882-BQ24171RGYR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 3 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 4A Battery Pack Voltage: 2.1V Family Name: bq24171 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (5.5x3.5) Maximum Supply Voltage: 17V Alternative Parts (Cross-Reference): MAX8903JETI+T; MAX8903GETI+; MAX8903YETI+T; Introduction Date: February 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023882-BQ24171RGYR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4A
Battery Pack Voltage: 2.1V
Family Name: bq24171
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Maximum Supply Voltage: 17V
Alternative Parts (Cross-Reference): MAX8903JETI+T; MAX8903GETI+; MAX8903YETI+T;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24171RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24171RGYR
Battery Chargers BQ24171RGYR
Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)

Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24171RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24171RGYR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24171RGYR
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24171RGYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24171RGYR
PMIC - Battery Chargers BQ24171RGYR
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24171RGYR 296-41205-2-ND 1023882-BQ24171RGYR BQ24171RGYR BQ24171RGYR BQ24171RGYR
Product Name BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24171RGYR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (5.5x3.5) 24-VFQFN Exposed Pad
Cells 2 to 4 1 to 3 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

BQ24104 Synchronous Switchmode, Li-Ion & Li-Pol Charge Mngmt IC (bqSwitcher) - BQ24104RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers