The bq24185 is a fully integrated switch-mode charger for single-cell Li-ion and Li-polymer batteries, supporting USB compliance and USB OTG with a 300mA, 5V boost output. It features a synchronous 3 MHz PWM controller, programmable charge current and voltage via an I2C interface, input current limiting, and thermal regulation. The device operates with a 16.5V maximum input voltage and includes safety features such as a watchdog timer, safety timer, and reverse leakage protection. It is packaged in a 25-pin DSBGA (WCSP) with dimensions of 2.38 mm × 2.4 mm and operates over a junction temperature range of -40°C to 125°C. The bq24185YFFT variant is available in a 250-piece tube format.
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance 25-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023886-BQ24185YFFT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 25-DSBGA (2x2)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
Charger IC Lithium Ion/Polymer 25-DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24185YFFT | 1023886-BQ24185YFFT | 296-BQ24185YFFTDKR-ND | BQ24185YFFT | BQ24185YFFT | BQ24185YFFT |
| Product Name | BQ24185 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance | PMIC - PMIC - Battery Chargers - BQ24185YFFT | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | BGA; 25-DSBGA (2x2) | 25-UFBGA, DSBGA | BGA | BGA; 25-UFBGA, DSBGA | |
| Cells | 1 | 1 | 1 |