Texas Instruments BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24160ARGET

Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN
Request a Quote Datasheet
Description
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160ARGET - Texas Instruments
Dallas, TX, United States
BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path
BQ24160ARGET
BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path BQ24160ARGET
2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN

2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 24-VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39909-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39909-6-ND
PMIC - Battery Chargers 296-39909-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39909-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39909-1-ND
PMIC - Battery Chargers 296-39909-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39909-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39909-2-ND
PMIC - Battery Chargers 296-39909-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24160ARGET - 1023866-BQ24160ARGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24160ARGET
1023866-BQ24160ARGET
PMIC - PMIC - Battery Chargers - BQ24160ARGET 1023866-BQ24160ARGET
Manufacturer: Texas Instruments Win Source Part Number: 1023866-BQ24160ARGET Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2.5A Battery Pack Voltage: 3.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 10V Alternative Parts (Cross-Reference): BQ24160ARGER; BQ24160YFFT; BQ24160YFFR; BQ24160ARGET; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023866-BQ24160ARGET
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 10V
Alternative Parts (Cross-Reference): BQ24160ARGER; BQ24160YFFT; BQ24160YFFR; BQ24160ARGET;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24160ARGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24160ARGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24160ARGET
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
Battery Chargers - BQ24160ARGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24160ARGET
Battery Chargers BQ24160ARGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24160ARGET 296-39909-6-ND 1023866-BQ24160ARGET BQ24160ARGET BQ24160ARGET
Product Name BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24160ARGET Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24196 2C Controlled 2.5A Single Cell USB/Adaptor Charger w/ Narrow VDC Power Path - BQ24196RGER - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details