Texas Instruments BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP BQ24381DSGR

Description
Overvoltage/Overcurr ent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125
Request a Quote
Description
Overvoltage/Overcurr ent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ24381DSGR is an Overvoltage/Overcurrent Protection IC designed for Li-ion battery charger front-end applications. It features a maximum input voltage of 30 V and provides accurate battery overvoltage protection, ensuring the safety of Li-ion batteries during charging. The device continuously monitors both input and battery voltages, and it can handle load currents of up to 1.7 A. Key protective features include output short-circuit protection, thermal shutdown at temperatures exceeding 140¬8C, and soft-start and soft-stop functions to prevent inrush currents and voltage spikes. The BQ24381 operates in LDO mode, maintaining a regulated output voltage of 5 V. It is packaged in a compact 2 mm x 2 mm 8-pin WSON package, making it suitable for space-constrained applications such as smartphones, PDAs, and low-power handheld devices.

Datasheet Summary
Powered by GS/AI

The BQ24381DSGR is an Overvoltage/Overcurrent Protection IC designed for Li-ion battery charger front-end applications. It features a maximum input voltage of 30 V and provides accurate battery overvoltage protection, ensuring the safety of Li-ion batteries during charging. The device continuously monitors both input and battery voltages, and it can handle load currents of up to 1.7 A. Key protective features include output short-circuit protection, thermal shutdown at temperatures exceeding 140¬8C, and soft-start and soft-stop functions to prevent inrush currents and voltage spikes. The BQ24381 operates in LDO mode, maintaining a regulated output voltage of 5 V. It is packaged in a compact 2 mm x 2 mm 8-pin WSON package, making it suitable for space-constrained applications such as smartphones, PDAs, and low-power handheld devices.

Suppliers

Company
Product
Description
Supplier Links
BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP - BQ24381DSGR - Texas Instruments
Dallas, TX, United States
BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP
BQ24381DSGR
BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP BQ24381DSGR
Overvoltage/Overcurr ent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125

Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP 8-WSON -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Battery Charger ICs
Product Number BQ24381DSGR
Product Name BQ24381 Overvoltage/Overcurrent Protection IC and Li+ Charger Front End Protection IC with LDO Mode, 7.1 OVP
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,LiFePO4,NiCd,NiMH,SuperCap
Features Lead-Free
Package Type WSON
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24007 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24007RGWR - Texas Instruments
Specs
Charger Type Linear
Features Lead-Free
Package Type HTSSOP,VQFN
View Details
6 suppliers
BQ24091 1A, Single-Input, Single-Cell Li-Ion Battery Charger with 100k? NTC - BQ24091DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers