Texas Instruments BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger BQ24190RGER

Description
I2C Controlled 4.5A Single Cell USB / Adaptor Charger 24-VQFN -40 to 85
Request a Quote Datasheet
Description
I2C Controlled 4.5A Single Cell USB / Adaptor Charger 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger - BQ24190RGER - Texas Instruments
Dallas, TX, United States
BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger
BQ24190RGER
BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger BQ24190RGER
I2C Controlled 4.5A Single Cell USB / Adaptor Charger 24-VQFN -40 to 85

I2C Controlled 4.5A Single Cell USB / Adaptor Charger 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-35045-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-35045-2-ND
PMIC - Battery Chargers 296-35045-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-35045-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-35045-1-ND
PMIC - Battery Chargers 296-35045-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-35045-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-35045-6-ND
PMIC - Battery Chargers 296-35045-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24190RGER - 1154153-BQ24190RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24190RGER
1154153-BQ24190RGER
PMIC - PMIC - Battery Chargers - BQ24190RGER 1154153-BQ24190RGER
Manufacturer: Texas Instruments Win Source Part Number: 1154153-BQ24190RGER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-VFQFN Exposed Pad Interface: I2C Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 4.5A Battery Pack Voltage: 4.2V Family Name: BQ24190 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 17V Alternative Parts (Cross-Reference): MAX1874ETE-T; MAX1874ETE; LTC4070IDDB#PBF; Introduction Date: April 14, 2019 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154153-BQ24190RGER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Interface: I2C
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 4.5A
Battery Pack Voltage: 4.2V
Family Name: BQ24190
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 17V
Alternative Parts (Cross-Reference): MAX1874ETE-T; MAX1874ETE; LTC4070IDDB#PBF;
Introduction Date: April 14, 2019
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24190RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24190RGER
PMIC - Battery Chargers BQ24190RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24190RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24190RGER
Battery Chargers BQ24190RGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24190RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24190RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24190RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24190RGER 296-35045-2-ND 1154153-BQ24190RGER BQ24190RGER BQ24190RGER BQ24190RGER
Product Name BQ24190 I2C Controlled 4.5A Single Cell USB / Adaptor Charger PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24190RGER PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24167 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management - BQ24167RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24061 Linear 1-Cell Li-Ion Charger w/Thermal Regulation, 6.5V OVP, Charge Enable - BQ24061DRCTG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers