750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation 10-VSON 0 to 125
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Manufacturer: Texas Instruments
Win Source Part Number: 201314-BQ24086DRCT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): BQ24086DRCR; BQ24086DRCTG4; BQ24086DRCRG4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24086DRCT | 296-BQ24086DRCT-ND | 201314-BQ24086DRCT | BQ24086DRCT | BQ24086DRCT | BQ24086DRCT |
| Product Name | BQ24086 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24086DRCT | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | VSON | 10-VFDFN Exposed Pad | 10-VSON (3x3) | 10-VFDFN Exposed Pad | ||
| Supply Voltage | 6.5 volts | 6.5 volts | 6.5 volts | 4.2 volts | ||
| Charge Current | 750 mA | 750 mA | 750 mA | 750 mA |