Texas Instruments BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination BQ2002TSNTR

Description
NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNTR - Texas Instruments
Dallas, TX, United States
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination
BQ2002TSNTR
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination BQ2002TSNTR
NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70

NiCd/NiMH Charge Controller with dT/dt Termination 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-48105-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48105-6-ND
PMIC - Battery Chargers 296-48105-6-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-48105-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48105-2-ND
PMIC - Battery Chargers 296-48105-2-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - Battery Chargers - 296-48105-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-48105-1-ND
PMIC - Battery Chargers 296-48105-1-ND
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002TSNTR - 201274-BQ2002TSNTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002TSNTR
201274-BQ2002TSNTR
PMIC - PMIC - Battery Chargers - BQ2002TSNTR 201274-BQ2002TSNTR
Manufacturer: Texas Instruments Win Source Part Number: 201274-BQ2002TSNTR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201274-BQ2002TSNTR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ2002TSNTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2002TSNTR
PMIC - Battery Chargers BQ2002TSNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site Datasheet
Battery Chargers - BQ2002TSNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002TSNTR
Battery Chargers BQ2002TSNTR
Charger IC Multi-Chemistry 8-SOIC

Charger IC Multi-Chemistry 8-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002TSNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002TSNTR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002TSNTR
IC BATT CONTRL MULTI-CHEM 8SOIC

IC BATT CONTRL MULTI-CHEM 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002TSNTR 296-48105-6-ND 201274-BQ2002TSNTR BQ2002TSNTR BQ2002TSNTR BQ2002TSNTR
Product Name BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2002TSNTR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation - BQ24088DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V - BQ24041DSQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTRG4 - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
5 suppliers