Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V 8-TSSOP -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 713805-BQ2057TTSG4
Packaging: Tube
Mounting Style: SMD
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 8.2V
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: BQ2057
Manufacturer Pack Quantity: 150
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 15V
IC BATT CHG LI-ION 2CELL 8TSSOP
IC BATT CHG LI-ION 2CELL 8TSSOP
IC BATT CHG LI-ION 2CELL 8TSSOP
Charger IC Lithium Ion/Polymer 8-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2057TTSG4 | 713805-BQ2057TTSG4 | BQ2057TTSG4-ND | BQ2057TTSG4 | BQ2057TTSG4 | BQ2057TTSG4 |
| Product Name | BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V | PMIC - PMIC - Battery Chargers - BQ2057TTSG4 | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | SOIC,TSSOP | SSOP | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Cells | 2 to 4 | 2 | 2 |