The bq24278YFFR is a 2.5A, single-input, single-cell switchmode Li-Ion battery charger with power path management in a 49-ball WCSP package. It supports a 10.5V input over-voltage protection, regulates system voltage to a minimum of 3.5V, and integrates FETs for charging and power path control. The device operates with a junction temperature range of -40°C to 125°C and includes thermal regulation, battery temperature monitoring via TS pin, and safe charge termination.
2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 49-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24278YFFR | BQ24278YFFR-ND | BQ24278YFFR | BQ24278YFFR | BQ24278YFFR |
| Product Name | BQ24278 2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | ||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 49-UFBGA, DSBGA | BGA | BGA; 49-UFBGA, DSBGA | |
| Cells | 1 | 1 |