Texas Instruments BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. BQ24157YFFR

Description
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA
Request a Quote Datasheet
Description
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24157YFFR - Texas Instruments
Dallas, TX, United States
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance.
BQ24157YFFR
BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. BQ24157YFFR
Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA

Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. 20-DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39908-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39908-1-ND
PMIC - Battery Chargers 296-39908-1-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39908-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39908-6-ND
PMIC - Battery Chargers 296-39908-6-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-39908-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39908-2-ND
PMIC - Battery Chargers 296-39908-2-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24157YFFR - 011930-BQ24157YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24157YFFR
011930-BQ24157YFFR
PMIC - PMIC - Battery Chargers - BQ24157YFFR 011930-BQ24157YFFR
Manufacturer: Texas Instruments Win Source Part Number: 011930-BQ24157YFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.55A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 6V Alternative Parts (Cross-Reference): BQ24157YFFT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 011930-BQ24157YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.55A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): BQ24157YFFT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - BQ24157YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24157YFFR
PMIC - Battery Chargers BQ24157YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24157YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24157YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24157YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
Battery Chargers - BQ24157YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24157YFFR
Battery Chargers BQ24157YFFR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24157YFFR 296-39908-1-ND 011930-BQ24157YFFR BQ24157YFFR BQ24157YFFR BQ24157YFFR
Product Name BQ24157 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24157YFFR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA 20-UFBGA, DSBGA BGA; 20-DSBGA BGA BGA; 20-UFBGA, DSBGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24157LYFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24171 JEITA Compliant Stand-Alone Switch-Mode Li-Ion and Li-Polymer Battery Charger - BQ24171RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24075T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC with 4.2 VBAT - BQ24075TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers
PMIC - PMIC - Battery Chargers - BQ24083DRCRG4 - 201313-BQ24083DRCRG4 - Win Source Electronics
Specs
Package Type 10-VSON (3x3)
Cells 1
Supply Voltage 6.5 volts
View Details