Texas Instruments BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense BQ24064DRCR

Description
Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense 10-VSON -40 to 85
Request a Quote Datasheet
Description
Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense - BQ24064DRCR - Texas Instruments
Dallas, TX, United States
BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense
BQ24064DRCR
BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense BQ24064DRCR
Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense 10-VSON -40 to 85

Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense 10-VSON -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-19869-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19869-2-ND
PMIC - Battery Chargers 296-19869-2-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-19869-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19869-6-ND
PMIC - Battery Chargers 296-19869-6-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-19869-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-19869-1-ND
PMIC - Battery Chargers 296-19869-1-ND
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24064DRCR - 1023815-BQ24064DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24064DRCR
1023815-BQ24064DRCR
PMIC - PMIC - Battery Chargers - BQ24064DRCR 1023815-BQ24064DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1023815-BQ24064DRCR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 16.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023815-BQ24064DRCR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24064DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24064DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24064DRCR
IC BATT CHG LI-ION 1CELL 10VSON

IC BATT CHG LI-ION 1CELL 10VSON

Supplier's Site
Battery Chargers - BQ24064DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24064DRCR
Battery Chargers BQ24064DRCR
Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Charger IC Lithium Ion/Polymer 10-VSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24064DRCR 296-19869-2-ND 1023815-BQ24064DRCR BQ24064DRCR BQ24064DRCR
Product Name BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24064DRCR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type VSON 10-VFDFN Exposed Pad 10-VSON (3x3) 10-VFDFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TTSTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24193HRGER - Shenzhen Shengyu Electronics Technology Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers