Texas Instruments BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002CPN

Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet
Description
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPN - Texas Instruments
Dallas, TX, United States
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination
BQ2002CPN
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination BQ2002CPN
NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-PDIP 0 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-9317-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9317-5-ND
PMIC - Battery Chargers 296-9317-5-ND
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2002CPN - 011834-BQ2002CPN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2002CPN
011834-BQ2002CPN
PMIC - PMIC - Battery Chargers - BQ2002CPN 011834-BQ2002CPN
Manufacturer: Texas Instruments Win Source Part Number: 011834-BQ2002CPN Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Battery Pack Voltage: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011834-BQ2002CPN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2002CPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2002CPN
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2002CPN
IC BATT CONTRL MULTI-CHEM 8DIP

IC BATT CONTRL MULTI-CHEM 8DIP

Supplier's Site
Battery Chargers - BQ2002CPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2002CPN
Battery Chargers BQ2002CPN
Charger IC Multi-Chemistry 8-PDIP

Charger IC Multi-Chemistry 8-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2002CPN 296-9317-5-ND 011834-BQ2002CPN BQ2002CPN BQ2002CPN
Product Name BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2002CPN Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 8-DIP (0.300", 7.62mm) DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Package Type DSBGA,VQFN
View Details
BQ24093 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 100k? NTC - BQ24093DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTRG4 - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
5 suppliers
BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S - BQ24157SYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers