NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 083093-BQ2002ESN
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Battery Pack Voltage: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC BATT CONTRL MULTI-CHEM 8SOIC
Charger IC Multi-Chemistry 8-SOIC
BATTERY CHARGER, NICD/NIMH, 2A, NSOIC-8; Battery Type:NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:6V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL MULTI-CHEM 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2002ESN | 083093-BQ2002ESN | 296-9321-5-ND | BQ2002ESN | 52AH6951 | BQ2002ESN |
| Product Name | BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination | PMIC - PMIC - Battery Chargers - BQ2002ESN | PMIC - Battery Chargers | Battery Chargers | Battery Charger, Nicd/nimh, 2A, Nsoic-8; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | NiCd; NiMH | Multi-Chemistry | NiCd; NiMH; NiCd, NiMH | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC | SOIC; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |
| Cells | 2 to 4 |