2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger 24-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1023906-BQ24251RGET
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 24VQFN
IC BATT CHG LI-ION 1CELL 24VQFN
Charger IC Lithium Ion 24-VQFN (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24251RGET | 296-36444-6-ND | 1023906-BQ24251RGET | BQ24251RGET | BQ24251RGET | BQ24251RGET |
| Product Name | BQ24251 2A Single Input I2C/Standalone Switch-Mode Li-Ion Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24251RGET | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | DSBGA,VQFN | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |