Texas Instruments BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED BQ24002PWPR

Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70
Request a Quote Datasheet
Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPR - Texas Instruments
Dallas, TX, United States
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED
BQ24002PWPR
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED BQ24002PWPR
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70

Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ24002PWPR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24002PWPR-ND
PMIC - Battery Chargers BQ24002PWPR-ND
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24002PWPR - 132412-BQ24002PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24002PWPR
132412-BQ24002PWPR
PMIC - PMIC - Battery Chargers - BQ24002PWPR 132412-BQ24002PWPR
Manufacturer: Texas Instruments Win Source Part Number: 132412-BQ24002PWPR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 132412-BQ24002PWPR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24002PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24002PWPR
Battery Chargers BQ24002PWPR
Charger IC Lithium Ion 20-HTSSOP

Charger IC Lithium Ion 20-HTSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24002PWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24002PWPR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24002PWPR
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site
PMIC - Battery Chargers - BQ24002PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24002PWPR
PMIC - Battery Chargers BQ24002PWPR
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24002PWPR BQ24002PWPR-ND 132412-BQ24002PWPR BQ24002PWPR BQ24002PWPR BQ24002PWPR
Product Name BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24002PWPR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP,VQFN 20-PowerTSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 20-HTSSOP SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products